D84W2462M is a dry film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 240 Vac and operating up to 105°C. It has a capacitance of 62 µF with a tolerance of ±3% and uses 18 AWG wire leads. The part features a round plastic case with a diameter of 50 mm and a height of 3.62 inches (92.0 mm). It complies with EIA-456-A and UL-810 standards, is RoHS compliant, and is rated for a minimum 60,000 hours of operation.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W2462M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |