The D84W2456M is a dry film capacitor designed for HID and sign ballast lighting, rated for 240 Vac and 56 µF with a ±3% tolerance. It features a round plastic case with a 3.62 inch (92.0 mm) height and 18 AWG wire leads, and operates within a temperature range of -40°C to +105°C. The capacitor meets EIA-456-A standards, provides UL-810 fault current protection, and is RoHS compliant. It is rated for a minimum operational life of 60,000 hours.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W2456M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |