D84W2452M is a dry film capacitor designed for HID lighting applications, rated for 240 Vac and 52 µF capacitance, with a tolerance of ±3%. It operates up to 105°C and has a metal or plastic case, 18 AWG wire leads, and complies with EIA-456-A and UL-810 standards. The unit measures 3.62 inches (92.0 mm) in height and is constructed for a minimum 60,000-hour life. The part is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W2452M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |