The D83W4015M is a dry film capacitor designed for high-intensity discharge and sign ballast lighting applications, with a rated voltage of 400 Vac, a capacitance of 15 µF, and a tolerance of ±3%. It operates within a temperature range of -40°C to +105°C, is constructed with a round plastic case, and features 18 AWG wire leads. The part meets EIA-456-A and UL-810 standards, is RoHS compliant, and is rated for a minimum operational life of 60,000 hours. Its case size is BB with a height of 3.62 inches (92.0 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W4015M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |