D83W3310M is a dry film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 330 VAC and 10 µF with a capacitance tolerance of ±3%. It features a round plastic case, 18 AWG wire lead termination, and operates from -40°C to +105°C. The capacitor meets EIA-456-A standards and includes UL-810 fault current protection, with a rated life of 60,000 hours. Its case dimensions are 2.68 inches (68.1 mm) in height, and it is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W3310M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |