The D83W2835M is a dry, film capacitor designed for HID and sign ballast lighting, rated for 280 Vac and 56 µF, with a capacitance tolerance of ±3%. It features a round plastic case, 18 AWG wire leads, and operates up to 105°C with a minimum life of 60,000 hours. The case measures 3.62 inches (92.0 mm) in height and is constructed to meet EIA-456-A and UL-810 standards, with RoHS compliance.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2835M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |