The D83W2824N is a dry film capacitor designed for HID and sign ballast lighting applications, rated for 280 Vac and 105°C maximum operating case temperature. It has a capacitance of 24.5 µF with an odd capacitance tolerance rating, housed in a round plastic case (BB size) with a height of 2.68 inches (68.1 mm). The capacitor features 18 AWG wire leads and is constructed to operate for a minimum of 60,000 hours in HID applications. It complies with EIA-456-A standards and includes UL-810 fault current protection. The device is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2824N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |