D83W2821M is a dry film capacitor for high intensity discharge (HID) lighting, rated for 280 Vac and 56 µF capacitance, with a ±3% tolerance. It operates from -40°C to +105°C, is designed for a minimum life of 60,000 hours, and features 18 AWG wire lead termination. The capacitor is housed in a round plastic case, measuring 2.68 inches (68.1 mm) in height, and complies with EIA-456-A and UL-810 standards. It is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2821M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |