The D83W2820M is a dry film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 280 Vac and 105°C maximum operating temperature with a capacitance of 20 µF and ±3% tolerance. It features a round plastic case, 18 AWG wire leads, and operates within a temperature range of -40°C to +105°C. The capacitor meets EIA-456-A standards and includes UL-810 fault current protection. The case size is BB (35 mm diameter), with a height of 68.1 mm (2.68 inches).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2820M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |