D83W2818N is a dry, round plastic case film capacitor designed for HID and sign ballast lighting, rated for 280 Vac and 105°C maximum operating temperature, with a capacitance of 18.5 µF and an odd capacitance tolerance (N). It features 18 AWG wire leads, meets EIA-456-A and UL-810 standards, and is RoHS compliant. The case height is 2.68 inches (68.1 mm) and the case size is BB.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2818N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |