The D83W2813M is a dry film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating up to 105°C with a rated voltage of 280 Vac and a capacitance of 13 µF. It features a round plastic case with 18 AWG wire leads, meets EIA-456-A standards, and includes UL-810 fault current protection. The part is rated for a minimum life of 60,000 hours and is RoHS compliant. Its case size is BB with a height of 2.68 inches (68.1 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2813M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |