D83W2812M is a dry film capacitor for HID and sign ballast lighting, rated for 280 Vac and 105°C operation, with a capacitance of 12 µF and ±3% tolerance. It features a round plastic case, 18 AWG wire leads, and complies with EIA-456-A and UL-810 standards. The case dimensions are 35 mm diameter by 2.68 inches (68.1 mm) height.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2812M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |