The D83W2440M is a dry, film capacitor designed for HID lighting applications, operating at 240 Vac with a capacitance of 40 µF and a tolerance of ±3%. It features a round plastic case with a 35 mm diameter and a height of 3.62 inches (92.0 mm), providing a minimum operating life of 60,000 hours at up to 105°C. The capacitor includes 18 AWG wire leads and meets EIA-456-A and UL-810 standards. It is RoHS compliant and rated for operation from -40°C to 105°C.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2440M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |