The D83W2430M is a dry film capacitor designed for HID lighting ballasts, with a capacitance of 30 µF, a rated voltage of 240 Vac, and a tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and is built to withstand a minimum of 60,000 hours of service. The part features a round plastic case with a 35 mm diameter and a height of 68.1 mm (2.68 inches), and terminates in 18 AWG wire leads. It meets EIA-456-A standards and includes UL-810 fault current protection. The capacitor is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2430M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |