D83W2428M is a dry film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, rated for 240 Vac and operating up to 105°C with a capacitance of 28 µF and a tolerance of ±3%. It features a 35 mm round plastic case with a height of 68.1 mm (2.68 inches) and 18 AWG wire lead termination. The capacitor meets EIA-456-A standards and UL-810 fault current protection requirements, and is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2428M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |