The D83W2417N is a dry, film capacitor designed for HID lighting applications, rated for 240 Vac and operating temperatures up to 105°C. It has a capacitance of 17.5 µF with an odd tolerance (N designation), a plastic case with a 35 mm diameter (BB case size), and a height of 2.68 inches (68.1 mm). It features 18 AWG wire lead termination and meets EIA-456-A and UL-810 standards. The capacitor is rated for a minimum service life of 60,000 hours and is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2417N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |