The D81W3307M is a dry film capacitor for high intensity discharge (HID) and sign ballast lighting, rated for 330 Vac and 7 µF capacitance with a ±3% tolerance. It operates from -40°C to +105°C and is designed for a minimum life of 60,000 hours. The part features a round plastic case with 18 AWG wire leads, is RoHS compliant, and meets EIA-456-A and UL-810 standards. Its case size is AA with a height of 2.68 inches (68.1 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D81W3307M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |