OK International Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal CVC-9CN0004P

Description
TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal - 13AC7643 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal
13AC7643
Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal 13AC7643
TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7643
Product Name Tip, Soldering Iron, Conical, 0.4Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094734 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details