OK International Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal CVC-9BV3018P

Description
SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal - 25AC2154 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal
25AC2154
Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal 25AC2154
SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-9 Series RoHS Compliant: Yes

SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2154
Product Name Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details