OK International Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal CVC-8VG0016A

Description
TIP, SOLDERING IRON, V-GRV CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces; Product Range:CVC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, V-GRV CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces; Product Range:CVC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal - 84AC7991 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal
84AC7991
Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal 84AC7991
TIP, SOLDERING IRON, V-GRV CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces; Product Range:CVC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TIP, SOLDERING IRON, V-GRV CHISEL, 1.6MM; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-RM3E, MX-H1-AV & CV-H1- AV Hand Pieces; Product Range:CVC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84AC7991
Product Name Tip, Soldering Iron, V-Grv Chisel, 1.6Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details