OK International Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal CVC-8CN0013R

Description
TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal - 13AC7616 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal
13AC7616
Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal 13AC7616
TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7616
Product Name Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4795932 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details