OK International Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal CVC-8CH0050S

Description
TIP, SOLDERING IRON, CHISEL, LONG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series; Tip / Nozzle Length:7.6mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, LONG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series; Tip / Nozzle Length:7.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal - 13AC7606 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal
13AC7606
Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal 13AC7606
TIP, SOLDERING IRON, CHISEL, LONG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series; Tip / Nozzle Length:7.6mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, LONG, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series; Tip / Nozzle Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7606
Product Name Tip, Soldering Iron, Chisel, Long, 5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024532 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details