OK International Tip, Soldering Iron, Chisel, 3.04Mm; Tip / Nozzle Width Metcal CVC-8CH0034S

Description
TIP, SOLDERING IRON, CHISEL, 3.04MM; Tip / Nozzle Width:3.04mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 3.04MM; Tip / Nozzle Width:3.04mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 3.04Mm; Tip / Nozzle Width Metcal - 13AC7604 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 3.04Mm; Tip / Nozzle Width Metcal
13AC7604
Tip, Soldering Iron, Chisel, 3.04Mm; Tip / Nozzle Width Metcal 13AC7604
TIP, SOLDERING IRON, CHISEL, 3.04MM; Tip / Nozzle Width:3.04mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, 3.04MM; Tip / Nozzle Width:3.04mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7604
Product Name Tip, Soldering Iron, Chisel, 3.04Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2552762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details