OK International Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal CVC-8CH0030S

Description
TIP, SOLDERING IRON, 90DEG CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 90DEG CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal - 13AC7603 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal
13AC7603
Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal 13AC7603
TIP, SOLDERING IRON, 90DEG CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 90DEG CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7603
Product Name Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details