OK International Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal CVC-8CH0015R

Description
TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal - 13AC7594 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal
13AC7594
Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal 13AC7594
TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7594
Product Name Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details