OK International Soldering Tip, 30 Deg Bevel, 1Mm; Tip / Nozzle Width Metcal CVC-8BV4001S

Description
SOLDERING TIP, 30 DEG BEVEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 30 DEG BEVEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 30 Deg Bevel, 1Mm; Tip / Nozzle Width Metcal - 25AC2145 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 30 Deg Bevel, 1Mm; Tip / Nozzle Width Metcal
25AC2145
Soldering Tip, 30 Deg Bevel, 1Mm; Tip / Nozzle Width Metcal 25AC2145
SOLDERING TIP, 30 DEG BEVEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-8 Series RoHS Compliant: Yes

SOLDERING TIP, 30 DEG BEVEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2145
Product Name Soldering Tip, 30 Deg Bevel, 1Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax105 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details