OK International Tip, Soldering Iron, Conical, Long, 1Mm; Tip / Nozzle Width Metcal CVC-7CN1710A

Description
TIP, SOLDERING IRON, CONICAL, LONG, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:16.7mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, LONG, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:16.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, Long, 1Mm; Tip / Nozzle Width Metcal - 13AC7587 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, Long, 1Mm; Tip / Nozzle Width Metcal
13AC7587
Tip, Soldering Iron, Conical, Long, 1Mm; Tip / Nozzle Width Metcal 13AC7587
TIP, SOLDERING IRON, CONICAL, LONG, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:16.7mm RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, LONG, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:16.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7587
Product Name Tip, Soldering Iron, Conical, Long, 1Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 104395 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details