OK International Tip, Soldering Iron, 60Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal CVC-7BV6018P

Description
TIP, SOLDERING IRON, 60DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 60DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 60Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal - 13AC7555 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 60Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal
13AC7555
Tip, Soldering Iron, 60Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal 13AC7555
TIP, SOLDERING IRON, 60DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 60DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7555
Product Name Tip, Soldering Iron, 60Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Welders - 588990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; Arc
Output Current 40 amps
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (17
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Water-Cooled GMAW Guns - ST-21M - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; MIG (GMAW)
Maximum Duty Cycle 1 %
View Details