OK International Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal CVC-6LG1802A

Description
SOLDERING TIP, CONICAL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal - 25AC2131 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal
25AC2131
Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal 25AC2131
SOLDERING TIP, CONICAL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2131
Product Name Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details