OK International Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal CVC-6CN0005S

Description
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal - 13AC7545 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal
13AC7545
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal 13AC7545
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7545
Product Name Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2042696 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details