OK International Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal CVC-6CH0018R

Description
TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal - 13AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal
13AC7531
Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal 13AC7531
TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7531
Product Name Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 631082 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Welding Tip - Type 13-0 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Welding Tip
Process Capability Oxyfuel / Oxyacetylene Welding; Welding
Thickness Capability 1/32" to 5/64"
View Details
Multiple-process Welding Machine with Warrior Feed 304 - Warrior 500 - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details