OK International Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal CVC-6BV6018S

Description
SOLDERING TIP, 30 DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 30 DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal - 25AC2124 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal
25AC2124
Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal 25AC2124
SOLDERING TIP, 30 DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

SOLDERING TIP, 30 DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2124
Product Name Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024518 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (21
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Robotic Torches for Standard and Hollow Wrist robots in single arc and tandem applications - ARISTO RT - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Welding; MIG (GMAW)
Features Integral or optional automation unit such as a robot or CNC table; Water Cooled
View Details