OK International Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal CVC-5CH0018L

Description
TIP, SOLDERING IRON, 30DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal - 13AC7495 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal
13AC7495
Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal 13AC7495
TIP, SOLDERING IRON, 30DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7495
Product Name Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering & Reworking Tools - 1763439 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
7600 Series FiberStar Fiber Laser Welding System -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
High-Output Solid-State Welder - Weldac 100 - EFD Induction a.s.
Specs
Process Capability Welding
View Details