OK International Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal CVC-5CH0018A

Description
TIP, SOLDERING IRON, 60DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 60DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal - 13AC7494 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal
13AC7494
Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal 13AC7494
TIP, SOLDERING IRON, 60DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 60DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7494
Product Name Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Stations - 283420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
8600 Series FiberStar Fiber Coupled Laser Welding System -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
High-Output Solid-State Welder - Weldac 50 - EFD Induction a.s.
Specs
Process Capability Welding
View Details