OK International Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal CVC-5CH0015R

Description
TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal - 13AC7492 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal
13AC7492
Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal 13AC7492
TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, BENT; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7492
Product Name Tip, Soldering Iron, 30Deg Chisel, Bent; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
Plasma Cutting System - Powermax65 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details