OK International Solder Station Power Supply, 40W, 240V; Supply Voltage Vac Metcal CV-PS500

Description
SOLDER STATION POWER SUPPLY, 40W, 240V; Supply Voltage VAC:240V; Power Rating:40W; For Use With:Metcal CV-510 Soldering Systems; Product Range:CV-500 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
SOLDER STATION POWER SUPPLY, 40W, 240V; Supply Voltage VAC:240V; Power Rating:40W; For Use With:Metcal CV-510 Soldering Systems; Product Range:CV-500 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Station Power Supply, 40W, 240V; Supply Voltage Vac Metcal - 77AC3414 - Newark, An Avnet Company
Chicago, IL, United States
Solder Station Power Supply, 40W, 240V; Supply Voltage Vac Metcal
77AC3414
Solder Station Power Supply, 40W, 240V; Supply Voltage Vac Metcal 77AC3414
SOLDER STATION POWER SUPPLY, 40W, 240V; Supply Voltage VAC:240V; Power Rating:40W; For Use With:Metcal CV-510 Soldering Systems; Product Range:CV-500 Series; Plug Type:- RoHS Compliant: Yes

SOLDER STATION POWER SUPPLY, 40W, 240V; Supply Voltage VAC:240V; Power Rating:40W; For Use With:Metcal CV-510 Soldering Systems; Product Range:CV-500 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 77AC3414
Product Name Solder Station Power Supply, 40W, 240V; Supply Voltage Vac Metcal
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115163 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details