OK International Soldering Hand-Piece W/o Air-Hose, 240V; Supply Voltage V Ac Metcal CV-H5-DSHP

Description
SOLDERING HAND-PIECE W/O AIR-HOSE, 240V; Supply Voltage V AC:-; Heat Temperature Max:-; Input Power:-; Length:-; Product Range:CV-5200 & CV-500 Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SOLDERING HAND-PIECE W/O AIR-HOSE, 240V; Supply Voltage V AC:-; Heat Temperature Max:-; Input Power:-; Length:-; Product Range:CV-5200 & CV-500 Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Hand-Piece W/o Air-Hose, 240V; Supply Voltage V Ac Metcal - 72AC8167 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Hand-Piece W/o Air-Hose, 240V; Supply Voltage V Ac Metcal
72AC8167
Soldering Hand-Piece W/o Air-Hose, 240V; Supply Voltage V Ac Metcal 72AC8167
SOLDERING HAND-PIECE W/O AIR-HOSE, 240V; Supply Voltage V AC:-; Heat Temperature Max:-; Input Power:-; Length:-; Product Range:CV-5200 & CV-500 Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SOLDERING HAND-PIECE W/O AIR-HOSE, 240V; Supply Voltage V AC:-; Heat Temperature Max:-; Input Power:-; Length:-; Product Range:CV-5200 & CV-500 Series; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72AC8167
Product Name Soldering Hand-Piece W/o Air-Hose, 240V; Supply Voltage V Ac Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122200 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details