Row Capacitors are used where arrays of capacitors (not necessarily identical) are needed, usually for decoupling/ bypass of GaAs integrated circuits. Standard arrays can contain up to 10 capacitors from 0.04pF on up. Typical overall dimensions range from 20 x 10 mils on up. Parts can be fully customized to meet the requirements of your application to provide the shortest lead length possible.
Row caps (CR) are also available with margins (CM) surrounding the edges to help prevent epoxy shorts and aid optical recognition systems.
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Number | CR-CM-Series |
| Product Name | Single Layer Capacitor, Commercial |
| Configuration / Form Factor | Row Capacitor |
| Technology | Single-Layer |
| Applications | RF / Microwave; Bypass |
| Capacitance Type | Fixed |