DESTACO Vacuum Cups, Cup Type=Flatfoot, , Durometer=50 CPI-VCF50N18M

Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.
Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups, Cup Type=Flatfoot, , Durometer=50 - CPI-VCF50N18M - Reid Supply
Norton Shores, MI, United States
Vacuum Cups, Cup Type=Flatfoot, , Durometer=50
CPI-VCF50N18M
Vacuum Cups, Cup Type=Flatfoot, , Durometer=50 CPI-VCF50N18M
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.

Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials.


. This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Cups and Vacuum Pads
Product Number CPI-VCF50N18M
Product Name Vacuum Cups, Cup Type=Flatfoot, , Durometer=50
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022731 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicone
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 3.25 mm (0.1280 inch)
Material Rubber
View Details
Vacuum Cups - Style VS/VSB-Star Robot Type - Seal Science, Inc.
Specs
Type Star Robot
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style None
View Details