Available in multiple lengths. For use with cobot tool adapters and vacuum arm assemblies.
. 12 inch long plain Aluminum tube.
| Reid Supply | |
|---|---|
| Product Category | Tubing |
| Product Number | CPI-PAT10T12 |
| Product Name | Aluminum Tube - Overall Length - 304.8 mm | 12.000 in; Bore Diameter - 23.2 mm | 0.915 in; Aluminum |
| Type | Metal |
| Material | Aluminum |
| Shape | Round |