The CMR05E220J0DR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 22 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and operating temperature range of -55°C to +125°C. It has a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm), a lead spacing of 0.225 in (5.7 mm), and a lead diameter of 0.025 in (0.6 mm).
Datasheet Summary Powered by GS/AI
The CMR05E220J0DR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 22 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and operating temperature range of -55°C to +125°C. It has a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm), a lead spacing of 0.225 in (5.7 mm), and a lead diameter of 0.025 in (0.6 mm).