CMR04C1R0DODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 50 Vdc with a capacitance of 1.0 pF, tolerance of ±½ pF, operating temperature range of -55°C to +125°C, and dimensions of 0.360 in (9.1 mm) length, 0.330 in (8.4 mm) height, 0.190 in (4.8 mm) thickness, 0.150 in (3.8 mm) lead spacing, and 0.016 in (0.4 mm) lead diameter.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Reliability, Mica Capacitors 1µF 500V
1pF Mica Capacitor 500V Radial
CAP MICA 1PF 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C1R0DODR | CMR04C1R0DODR | 2002-CMR04C1R0DODR | CMR04C1R0DODR-ND | CMR04C1R0DODR |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-6 microF | 1 microF | 1.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |