Cornell Dubilier Integrated Circuits (ICs) - Logic - Flip Flops CMR04C100DPDM

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Flip Flops Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 173-UFBGA, WLCSP Lead Spacing: 0.886" (22.50mm) Features: 3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Flip Flops Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 173-UFBGA, WLCSP Lead Spacing: 0.886" (22.50mm) Features: 3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
Integrated Circuits (ICs) - Logic - Flip Flops
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Flip Flops Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 173-UFBGA, WLCSP Lead Spacing: 0.886" (22.50mm) Features: 3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 173-UFBGA, WLCSP
Lead Spacing: 0.886" (22.50mm)
Features: 3.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6674-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers