CMR04C100DODR is a high-reliability, dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 50 Vdc with a capacitance of 100 pF and a tolerance of ±5% (J). It has a maximum length of 0.360 in (9.1 mm), height of 0.330 in (8.4 mm), thickness of 0.190 in (4.8 mm), lead spacing of 0.150 in (3.8 mm), and lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55 ºC to +125 ºC.
High-Reliability, Mica Capacitors 10µF 500V
10pF Mica Capacitor 500V Radial
CAP MICA 10PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C100DODR | 2002-CMR04C100DODR | CMR04C100DODR-ND | CMR04C100DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |