Cornell Dubilier Mica and PTFE Capacitors CMR04C100DODP

Description
10pF Mica Capacitor 500V Radial
Request a Quote Datasheet
Description
10pF Mica Capacitor 500V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CMR04C100DODP-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CMR04C100DODP-ND
Mica and PTFE Capacitors CMR04C100DODP-ND
10pF Mica Capacitor 500V Radial

10pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica Capacitors 2002-CMR04C100DODP
High-Reliability, Mica Capacitors 10µF 500V

High-Reliability, Mica Capacitors 10µF 500V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - CMR04C100DODP - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CMR04C100DODP
Hi-Q Mica Capacitors CMR04C100DODP
Type CMR Meets requirement of MIL-PRF-39001, Type CMR high-reliability dipped silvered mica capacitors are ideal for high-grade ground, air-borne and spaceborne devices, such as computers, jetcraft, and missiles.

Type CMR Meets requirement of MIL-PRF-39001, Type CMR high-reliability dipped silvered mica capacitors are ideal for high-grade ground, air-borne and spaceborne devices, such as computers, jetcraft, and missiles.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CMR04C100DODP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CMR04C100DODP
Capacitors - Mica and PTFE Capacitors CMR04C100DODP
CAP MICA 10PF 500V RADIAL

CAP MICA 10PF 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CMR04C100DODP-ND 2002-CMR04C100DODP CMR04C100DODP CMR04C100DODP
Product Name Mica and PTFE Capacitors Mica Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Mounting Style Through Hole Radial Dipped Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details