Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775552-CMR03F391GOYM
Series: *
Family Name: CMR
Categories: Capacitors
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
High-Reliability, Mica Capacitors 390µF 50V
390pF Mica Capacitor 50V Radial
CAP MICA 390PF 50V RADIAL
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775552-CMR03F391GOYM | 2002-CMR03F391GOYM | CMR03F391GOYM-ND | CMR03F391GOYM |
| Product Name | Mica and PTFE Capacitors - CMR03F391GOYM | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 390 microF | 3.90E-4 microF | ||
| WVDC | 50 volts | 50 volts | ||
| Packing Method | Bag | Bulk | Bulk; Bulk |