CMR03F361JOYR is a high-reliability silvered mica capacitor rated for 50 Vdc, with a capacitance of 360 pF, ±5% tolerance, and operating temperature range of -55°C to +125°C. It has a case size of 0.270 in (6.9 mm) in length, 0.240 in (6.1 mm) in height, and 0.180 in (4.6 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm). It meets MIL-PRF-39001 specifications and is designed for use in ground, airborne, and space-borne systems.
360pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 360µF 50V
CAP MICA 360PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F361JOYR | CMR03F361JOYR-ND | 2002-CMR03F361JOYR | CMR03F361JOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 360 microF | 3.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |