The CMR03F221JOYR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001 specifications, designed for ground, airborne, and space-borne applications. It has a capacitance of 220 pF with a tolerance of ±5%, a voltage rating of 50 Vdc, and operates within a temperature range of -55 °C to +125 °C. The component is dipped and measures 0.270 in (6.9 mm) in length, 0.220 in (5.6 mm) in height, and 0.150 in (3.8 mm) in thickness. The lead spacing is 0.120 in (3.0 mm) and the lead diameter is 0.016 in (0.4 mm).
220pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 220µF 50V
CAP MICA 220PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F221JOYR | CMR03F221JOYR-ND | 2002-CMR03F221JOYR | CMR03F221JOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |