High-Reliability, Mica Capacitors 170µF 100V
170pF Mica Capacitor 100V Radial
CAP MICA 170PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F171JOAR | 2002-CMR03F171JOAR | CMR03F171JOAR-ND | CMR03F171JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.70E-4 microF | 170 microF | 1.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |