CMR03F161JOYR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001, rated for 100 Vdc, with a capacitance of 160 pF, ±5% tolerance, and a temperature range of -55 °C to +125 °C. It has a case size of 0.270 in × 0.240 in × 0.170 in (6.9 mm × 6.1 mm × 4.3 mm), with lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 160µF 50V
160pF Mica Capacitor 50V Radial
CAP MICA 160PF 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F161JOYR | 2002-CMR03F161JOYR | CMR03F161JOYR-ND | CMR03F161JOYR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.60E-4 microF | 160 microF | 1.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |